The DCNLH200PD24 is a magnetically latching DC contactor relay rated for 200A continuous current and 110V DC maximum voltage, with a 24V coil and polarized contacts rated for 96V DC typical. It has a side-mount configuration and operates from -40°C to +85°C. Main contacts support up to 800A make/break current and exhibit ≤50mV voltage drop at 100A. Electrical life is 6,000 operations; mechanical life is 100,000. Coil activation requires a 200ms to 1s square pulse; continuous energization is prohibited. Pickup and dropout voltages are both 16.8V DC. Insulation resistance is ≥50 MΩ at 500V DC. Dielectric strength is 1000V AC. Weight is 48g.
The DCNLH magnetically latching DC Contactor Relay is ideal for high-current electric control systems of communication power supplies, forklifts, uninterruptible power supplies (UPS), machinery, and more.This model of the DCNLH magnetic latching, bistable relay (DCNLH200PD24) features a 200A continuous current rating, a 24V coil, and polarized contacts rated for 96V (typical) and 110V (max). 200A continuous current rating for high-current contact switching Main contacts are rated for 96V (typical) and 110V (max) 24V coil rating Polarized contacts Robust standard industrial footprint
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLH200PD24 |
| Product Name | 60V DC and 110V DC Max Magnetically Latching Contactor Relays |
| DC Coil Voltage | 24 volts |