The G2RL series is a low-profile PCB power relay with a height of 15.7 mm, designed for miniature equipment. The G2RL-1A4 variant features a SPST-NO contact form, sealed enclosure, and PCB terminals. It supports coil voltages of 5 VDC, 12 VDC, 24 VDC, and 48 VDC. For the 12 VDC coil, the rated current is 33.3 mA and coil resistance is approximately 360 Ω. Contacts are rated for 12 A at 250 VAC and 12 A at 24 VDC, with a maximum switching voltage of 440 VAC and 300 VDC. The relay meets VDE (EN61810-1), UL508, and CSA22.2 standards, with insulation class F and 8 mm minimum clearance and creepage distance. It operates at ambient temperatures up to 85°C and is RoHS compliant.
RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 25C0886 |
| Product Name | Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components |
| Features | Latching |