Littelfuse, Inc. 750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-BA

Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BA) features a 12 V coil and polarized contacts. In addition, the 50 A relay has a bottom mounting style and a single-pole, single-throw (SPST), normally open (NO) auxiliary circuit. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Polarized load terminals Includes a single-pole, single-throw (SPST), normally open (NO) direct indicating auxiliary circuit Bottom mounting style
Datasheet
Description
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BA) features a 12 V coil and polarized contacts. In addition, the 50 A relay has a bottom mounting style and a single-pole, single-throw (SPST), normally open (NO) auxiliary circuit. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Polarized load terminals Includes a single-pole, single-throw (SPST), normally open (NO) direct indicating auxiliary circuit Bottom mounting style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750 V 50 A High-Voltage DC Contactor Relay - DCNLEV50-BA - Littelfuse, Inc.
Rosemont, IL, United States
750 V 50 A High-Voltage DC Contactor Relay
DCNLEV50-BA
750 V 50 A High-Voltage DC Contactor Relay DCNLEV50-BA
The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BA) features a 12 V coil and polarized contacts. In addition, the 50 A relay has a bottom mounting style and a single-pole, single-throw (SPST), normally open (NO) auxiliary circuit. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Polarized load terminals Includes a single-pole, single-throw (SPST), normally open (NO) direct indicating auxiliary circuit Bottom mounting style

The DCNLEV50 Series 750 V 50 A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, charging station, motor control, circuit protection, and other switch controls as well as industrial machinery applications.The magnetic arc blowout design in an IP67 sealed, gas-filled chamber dissipates electrical arc between the contacts. This design allows the automotive relay to safely make/break higher voltages.This configuration of the DCNLEV50 series electric vehicle contactor (DCNLEV50-BA) features a 12 V coil and polarized contacts. In addition, the 50 A relay has a bottom mounting style and a single-pole, single-throw (SPST), normally open (NO) auxiliary circuit. High-voltage (750 V) contactor with a continuous current rating of 50 A for electric vehicle (EV) and eMobility applications 12 V dc (nominal), 8-16 V dc (working) coil voltage Polarized load terminals Includes a single-pole, single-throw (SPST), normally open (NO) direct indicating auxiliary circuit Bottom mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV50-BA
Product Name 750 V 50 A High-Voltage DC Contactor Relay
Maximum Switching Current 50.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z12700-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Mounting TH
View Details