Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-ESN

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-ESN) features a 48V coil rating, non-polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Side mounting style
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-ESN) features a 48V coil rating, non-polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV100-ESN is a side-mount, high-current, high-voltage DC contactor relay rated for 100A continuous carry and 750V DC, designed for electric vehicle and industrial applications. It features non-polarized load terminals, a 48V DC nominal coil voltage with a working range of 33-52V DC, and a maximum coil inrush current of 122mA. The device has an IP67 ingress protection rating, operates from -40°C to 85°C, and uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm. It is packaged in a nylon UL 94-V0 housing measuring 46mm x 53mm x 53mm, mounted with M4 bolts at 2.3 Nm torque, and weighs 0.19 kg. The contactor is SPST-NO, has a mechanical life of 200,000 cycles, and is certified under UL File No. E510407 and IATF16949 for automotive quality systems.

Datasheet Summary
Powered by GS/AI

The DCNLEV100-ESN is a side-mount, high-current, high-voltage DC contactor relay rated for 100A continuous carry and 750V DC, designed for electric vehicle and industrial applications. It features non-polarized load terminals, a 48V DC nominal coil voltage with a working range of 33-52V DC, and a maximum coil inrush current of 122mA. The device has an IP67 ingress protection rating, operates from -40°C to 85°C, and uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm. It is packaged in a nylon UL 94-V0 housing measuring 46mm x 53mm x 53mm, mounted with M4 bolts at 2.3 Nm torque, and weighs 0.19 kg. The contactor is SPST-NO, has a mechanical life of 200,000 cycles, and is certified under UL File No. E510407 and IATF16949 for automotive quality systems.

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-ESN - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-ESN
750V 100A High-Voltage DC Contactor Relay DCNLEV100-ESN
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-ESN) features a 48V coil rating, non-polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Side mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-ESN) features a 48V coil rating, non-polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-ESN
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relay, Spdt, 250Vac, 6A; Contact Configuration Finder - 08X7058 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 2481765 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 240 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details