Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-EASN

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipited. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-EASN) features a 48V coil rating, non-polarized contacts, an auxiliary contact, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Side mounting style
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipited. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-EASN) features a 48V coil rating, non-polarized contacts, an auxiliary contact, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV100-EASN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 48V DC nominal coil voltage, non-polarized load terminals, an auxiliary contact, and a side-mount configuration. It supports 100A continuous current and 750V DC operating voltage with SPST-NO contact arrangement. The unit is sealed to IP67, operates from -40 to 85°C, and has a compact size of 46mm x 53mm x 53mm. Mounting torque is 2.3 Nm (20 in-lb), and contact torque is 3.4-4.5 Nm (30-40 in-lb). The auxiliary contact is rated for 2A at 30V DC and 3A at 125V AC. It is certified under UL File No. E510407 and manufactured under IATF16949.

Datasheet Summary
Powered by GS/AI

The DCNLEV100-EASN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a 48V DC nominal coil voltage, non-polarized load terminals, an auxiliary contact, and a side-mount configuration. It supports 100A continuous current and 750V DC operating voltage with SPST-NO contact arrangement. The unit is sealed to IP67, operates from -40 to 85°C, and has a compact size of 46mm x 53mm x 53mm. Mounting torque is 2.3 Nm (20 in-lb), and contact torque is 3.4-4.5 Nm (30-40 in-lb). The auxiliary contact is rated for 2A at 30V DC and 3A at 125V AC. It is certified under UL File No. E510407 and manufactured under IATF16949.

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-EASN - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-EASN
750V 100A High-Voltage DC Contactor Relay DCNLEV100-EASN
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipited. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-EASN) features a 48V coil rating, non-polarized contacts, an auxiliary contact, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Side mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipited. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-EASN) features a 48V coil rating, non-polarized contacts, an auxiliary contact, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Non-polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-EASN
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7133 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays, Over 2 Amps - 39-G4W-1112P-US-TV8DC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 2452273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details