Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-CSN

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CSN) features a 24V coil rating, non-polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Non-polarized load terminals Side mounting style
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CSN) features a 24V coil rating, non-polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Non-polarized load terminals Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV100-CSN is a side-mount, high-current, high-voltage DC contactor relay rated for 100A continuous carry and 750VDC, designed for electric vehicle and industrial applications. It features non-polarized load terminals, a 24V DC nominal coil (16-28V DC working range), and SPST-NO contact configuration. The unit has an IP67 ingress protection rating, operates from -40°C to 85°C, and measures 46mm x 53mm x 53mm. Mounting torque is specified at 2.3 Nm (20 in-lb), with terminal torque between 3.4 and 4.5 Nm. It is certified to UL File No. E510407 and manufactured under IATF16949. The contactor includes auxiliary contacts rated at 2A at 30VDC or 3A at 125VAC, and mechanical life is rated at 200,000 cycles.

Datasheet Summary
Powered by GS/AI

The DCNLEV100-CSN is a side-mount, high-current, high-voltage DC contactor relay rated for 100A continuous carry and 750VDC, designed for electric vehicle and industrial applications. It features non-polarized load terminals, a 24V DC nominal coil (16-28V DC working range), and SPST-NO contact configuration. The unit has an IP67 ingress protection rating, operates from -40°C to 85°C, and measures 46mm x 53mm x 53mm. Mounting torque is specified at 2.3 Nm (20 in-lb), with terminal torque between 3.4 and 4.5 Nm. It is certified to UL File No. E510407 and manufactured under IATF16949. The contactor includes auxiliary contacts rated at 2A at 30VDC or 3A at 125VAC, and mechanical life is rated at 200,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-CSN - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-CSN
750V 100A High-Voltage DC Contactor Relay DCNLEV100-CSN
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CSN) features a 24V coil rating, non-polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Non-polarized load terminals Side mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CSN) features a 24V coil rating, non-polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Non-polarized load terminals Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-CSN
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Power Relays, Over 2 Amps - G4W-2214P-US-HP-DC24 - 810792-G4W-2214P-US-HP-DC24 - Win Source Electronics
Specs
Resistance 720 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
Power Relays - 2481394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details