Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-CN

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CN) features a 24V coil rating, non-polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Non-polarized load terminals Bottom mounting style
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CN) features a 24V coil rating, non-polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Non-polarized load terminals Bottom mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV100-CN is a 100A continuous, 750V DC contactor relay with non-polarized load terminals and bottom mounting, designed for electric vehicle and industrial applications. It features an SPST-NO contact arrangement, IP67 ingress protection, and operates from -40 to 85°C. The coil voltage is 24V DC nominal, with a working range of 16-28V DC, and the coil resistance is 96 Ω at 20°C. The contactor is sealed and gas-filled to mitigate arcing, with a mechanical life of 200,000 cycles and a dielectric withstand voltage of 2,200Vrms between contact and coil. It is manufactured under IATF16949 and UL E510407 recognized standards, with M5 silver-plated copper terminals and a mount torque of 2.3 Nm. Dimensions are 46mm x 53mm x 53mm and it weighs 0.19 kg.

Datasheet Summary
Powered by GS/AI

The DCNLEV100-CN is a 100A continuous, 750V DC contactor relay with non-polarized load terminals and bottom mounting, designed for electric vehicle and industrial applications. It features an SPST-NO contact arrangement, IP67 ingress protection, and operates from -40 to 85°C. The coil voltage is 24V DC nominal, with a working range of 16-28V DC, and the coil resistance is 96 Ω at 20°C. The contactor is sealed and gas-filled to mitigate arcing, with a mechanical life of 200,000 cycles and a dielectric withstand voltage of 2,200Vrms between contact and coil. It is manufactured under IATF16949 and UL E510407 recognized standards, with M5 silver-plated copper terminals and a mount torque of 2.3 Nm. Dimensions are 46mm x 53mm x 53mm and it weighs 0.19 kg.

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-CN - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-CN
750V 100A High-Voltage DC Contactor Relay DCNLEV100-CN
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CN) features a 24V coil rating, non-polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Non-polarized load terminals Bottom mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CN) features a 24V coil rating, non-polarized contacts, and a bottom mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Non-polarized load terminals Bottom mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-CN
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Interface Relay, Screw Term, Spdt, 6A, 12Vdc; Coil Voltage Vdc Nom Finder - 23M8913 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays, Over 2 Amps - Z149-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
5 suppliers
Power Relays - 1762876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details