Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-CAS

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CAS) features a 24V coil rating, polarized contacts, an auxiliary contact, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Side mounting style
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CAS) features a 24V coil rating, polarized contacts, an auxiliary contact, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV100-CAS is a side-mount, high-current, high-voltage DC contactor relay rated for 100A continuous current and 750VDC, designed for electric vehicle and industrial applications. It features a 24V DC nominal coil (16-28V DC operating range), polarized load terminals, and an auxiliary contact rated for 2A at 30VDC or 3A at 125VAC. The device has an IP67 ingress protection rating, operates from -40°C to 85°C, and uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm. Its housing is nylon UL 94-V0 rated, and it meets UL File No. E510407 recognition. Physical dimensions are 46mm x 53mm x 53mm, with a mounting torque of 2.3 Nm. The relay is SPST-NO, sealed with gas to mitigate arcing, and is manufactured under IATF16949 certification.

Datasheet Summary
Powered by GS/AI

The DCNLEV100-CAS is a side-mount, high-current, high-voltage DC contactor relay rated for 100A continuous current and 750VDC, designed for electric vehicle and industrial applications. It features a 24V DC nominal coil (16-28V DC operating range), polarized load terminals, and an auxiliary contact rated for 2A at 30VDC or 3A at 125VAC. The device has an IP67 ingress protection rating, operates from -40°C to 85°C, and uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm. Its housing is nylon UL 94-V0 rated, and it meets UL File No. E510407 recognition. Physical dimensions are 46mm x 53mm x 53mm, with a mounting torque of 2.3 Nm. The relay is SPST-NO, sealed with gas to mitigate arcing, and is manufactured under IATF16949 certification.

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-CAS - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-CAS
750V 100A High-Voltage DC Contactor Relay DCNLEV100-CAS
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CAS) features a 24V coil rating, polarized contacts, an auxiliary contact, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Side mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-CAS) features a 24V coil rating, polarized contacts, an auxiliary contact, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 24V dc (nominal), 16-28V dc (working) coil voltage Polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-CAS
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7234 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
G5Q PCB Power Relay - G5Q-14-EU - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 163366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details