The DCNLEV100-BASN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a side mount, auxiliary circuit, and non-polarized load terminals. It has a continuous current rating of 100A and a voltage rating of 750V DC, with a coil voltage of 12V DC nominal (8-16V DC working). The contactor is sealed to IP67, operates from -40 to 85°C, and uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm. Mounting requires a torque of 2.3 Nm. The auxiliary contact is rated for 2A at 30V DC or 3A at 125V AC. The device complies with UL File No. E510407 and is manufactured under IATF16949. Its physical dimensions are 46mm x 53mm x 53mm, and it weighs 0.19 kg.
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-BASN) features a 12V coil rating, non-polarized contacts, an auxiliary contact, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 12V dc (nominal), 8-16V dc (working) coil voltage Non-polarized load terminals Auxiliary contact rated for 2A at 30V dc and 3A at 125V dc Side mounting style
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLEV100-BASN |
| Product Name | 750V 100A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 100.00 amps |