Littelfuse, Inc. DCNHS DCNHS40NG24

Description
The DCNHS40NG24 is a 40A, 750V DC, normally open, 24V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions
Description
The DCNHS40NG24 is a 40A, 750V DC, normally open, 24V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHS40NG24 is a 40A rated, normally open DC contactor relay designed for use in applications requiring a maximum voltage of 1000V DC. It operates with a coil voltage of 24V DC and features a resin body that provides corrosion resistance, making it suitable for harsh automotive environments. The relay incorporates ceramic brazing sealed contacts to prevent electrical arc leakage, enhancing safety during operation. It also includes a magnetic blowout feature for rapid extinguishing of DC arcs. The operating temperature range for this relay is -40°C to +85°C, and it is RoHS compliant. The contactor is designed for bottom mounting and has no restrictions on mounting orientation.

Datasheet Summary
Powered by GS/AI

The DCNHS40NG24 is a 40A rated, normally open DC contactor relay designed for use in applications requiring a maximum voltage of 1000V DC. It operates with a coil voltage of 24V DC and features a resin body that provides corrosion resistance, making it suitable for harsh automotive environments. The relay incorporates ceramic brazing sealed contacts to prevent electrical arc leakage, enhancing safety during operation. It also includes a magnetic blowout feature for rapid extinguishing of DC arcs. The operating temperature range for this relay is -40°C to +85°C, and it is RoHS compliant. The contactor is designed for bottom mounting and has no restrictions on mounting orientation.

Suppliers

Company
Product
Description
Supplier Links
DCNHS - DCNHS40NG24 - Littelfuse, Inc.
Rosemont, IL, United States
DCNHS
DCNHS40NG24
DCNHS DCNHS40NG24
The DCNHS40NG24 is a 40A, 750V DC, normally open, 24V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions

The DCNHS40NG24 is a 40A, 750V DC, normally open, 24V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHS40NG24
Product Name DCNHS
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415536-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
6 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relay, Spdt, 24Vac, 10A, Din Rail; Svhc Finder - 70AH0430 - Newark, An Avnet Company
Specs
Features Latching
Mounting DIN
Approvals RoHS
View Details