The DCNHS100PG48 is a 100A continuous, normally open DC contactor relay rated for 1000V DC, designed for automotive and industrial applications with a resin housing offering corrosion resistance. It features ceramic brazed sealed contacts with magnetic blowout for arc extinction, operates at 48V DC coil voltage, and meets UL 94 V-0 flammability rating. The relay has an operating temperature range of -40°C to +85°C, an ingress protection rating of IP40, and is RoHS compliant. It uses male M6 copper terminals with nickel plating, supports bottom mounting, and has no orientation restrictions. Electrical life is specified for resistive loads up to 750V DC, with operate and release times of 30ms each.
The DCNHS100PG48 is a 100A, 750V DC, normally open, 48V Coil, DC Contactor relay with a resin body for corrosion resistance in harsh automotive environments. Ceramic brazing sealed contacts help ensure there is no leakage of electrical arc for safety. The contactor includes a magnetic blow out to achieve a rapid extinguishing of the DC arc. Normally open relay design Housing provides corrosion resistance in harsh automotive environments Ceramic brazing sealed contacts with no leakage of electrical arc for maximum safety RoHS compliant No mounting orientation restrictions
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNHS100PG48 |
| Product Name | DCNHS |
| DC Coil Voltage | 48 volts |