Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR50QF24

Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50QF24) is for 50A contact switching. It includes an auxiliary contact and features polarized main contacts and a 24V coil. Designed for 50A contact switching Polarized main contacts Includes an auxiliary contact 24V coil rating
Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50QF24) is for 50A contact switching. It includes an auxiliary contact and features polarized main contacts and a 24V coil. Designed for 50A contact switching Polarized main contacts Includes an auxiliary contact 24V coil rating
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHR50QF24 is a 900V DC normally open contactor relay with a 24V coil, polarized main contacts, and a normally closed auxiliary contact, designed for 50A continuous current switching. It features a resin housing for corrosion resistance, sealed contacts to prevent arc leakage, and a PWM-compatible coil system for reduced holding power. The relay is rated for operation from -40°C to +85°C, has an IP67 rating for main contacts, and meets UL E47258 and EN 60947-4-1:2018 standards. It mounts on a bottom surface with M5 bolt holes and requires 1.7-2.0 N·m torque for terminal connections. The part includes mechanically linked auxiliary contacts and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DCNHR50QF24 is a 900V DC normally open contactor relay with a 24V coil, polarized main contacts, and a normally closed auxiliary contact, designed for 50A continuous current switching. It features a resin housing for corrosion resistance, sealed contacts to prevent arc leakage, and a PWM-compatible coil system for reduced holding power. The relay is rated for operation from -40°C to +85°C, has an IP67 rating for main contacts, and meets UL E47258 and EN 60947-4-1:2018 standards. It mounts on a bottom surface with M5 bolt holes and requires 1.7-2.0 N·m torque for terminal connections. The part includes mechanically linked auxiliary contacts and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR50QF24 - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR50QF24
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR50QF24
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50QF24) is for 50A contact switching. It includes an auxiliary contact and features polarized main contacts and a 24V coil. Designed for 50A contact switching Polarized main contacts Includes an auxiliary contact 24V coil rating

The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50QF24) is for 50A contact switching. It includes an auxiliary contact and features polarized main contacts and a 24V coil. Designed for 50A contact switching Polarized main contacts Includes an auxiliary contact 24V coil rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR50QF24
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Relay, Spdt, 250Vac, 10A; Contact Configuration Finder - 08X7099 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relay, Spdt, 16A, 440Vac, Th; Contact Configuration Omron Electronic Components - 89C5488 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1217818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details