Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR50QF12

Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50QF12) is for 50A contact switching. It includes an auxiliary contact and features polarized main contacts and a 12V coil. Designed for 50 A contact switching Polarized main contacts Includes an auxiliary contact 12 V coil rating
Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50QF12) is for 50A contact switching. It includes an auxiliary contact and features polarized main contacts and a 12V coil. Designed for 50 A contact switching Polarized main contacts Includes an auxiliary contact 12 V coil rating
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHR50QF12 is a normally open, single-pole, single-throw DC contactor relay with a 12V nominal coil voltage, designed for 50A continuous current and rated up to 900V DC. It features polarized main contacts and a mechanically linked normally open auxiliary contact, with a resin housing for corrosion resistance in harsh automotive environments. The relay includes a pulse width modulation (PWM) coil to reduce holding power consumption, sealed contacts to prevent electrical arc leakage, and is rated for operation between -40°C and +85°C. It meets UL E47258 recognition and CE EN 60947-4-1, 2018 standards. The main contacts are IP67 rated, the PWM circuit is IP54, and it uses a 10AWG cable. The mounting style is bottom mount with a 450V DC system voltage.

Datasheet Summary
Powered by GS/AI

The DCNHR50QF12 is a normally open, single-pole, single-throw DC contactor relay with a 12V nominal coil voltage, designed for 50A continuous current and rated up to 900V DC. It features polarized main contacts and a mechanically linked normally open auxiliary contact, with a resin housing for corrosion resistance in harsh automotive environments. The relay includes a pulse width modulation (PWM) coil to reduce holding power consumption, sealed contacts to prevent electrical arc leakage, and is rated for operation between -40°C and +85°C. It meets UL E47258 recognition and CE EN 60947-4-1, 2018 standards. The main contacts are IP67 rated, the PWM circuit is IP54, and it uses a 10AWG cable. The mounting style is bottom mount with a 450V DC system voltage.

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR50QF12 - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR50QF12
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR50QF12
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50QF12) is for 50A contact switching. It includes an auxiliary contact and features polarized main contacts and a 12V coil. Designed for 50 A contact switching Polarized main contacts Includes an auxiliary contact 12 V coil rating

The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50QF12) is for 50A contact switching. It includes an auxiliary contact and features polarized main contacts and a 12V coil. Designed for 50 A contact switching Polarized main contacts Includes an auxiliary contact 12 V coil rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR50QF12
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relay, Spdt, 250Vac, 10A; Contact Configuration Finder - 08X7104 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 3A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70175331 - Allied Electronics, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 1348381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ccc, csa, culus, eac, vde; RoHS
Operating Temp -40 F (-40 C)
View Details