Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR50PF48

Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50PF48) is for 50A contact switching and features polarized main contacts and a 48V coil. Designed for 50A contact switching Polarized main contacts 48V coil rating
Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50PF48) is for 50A contact switching and features polarized main contacts and a 48V coil. Designed for 50A contact switching Polarized main contacts 48V coil rating
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHR50PF48 is a normally open, single-pole single-throw DC contactor relay rated for 900 V DC and 50 A continuous current, designed for automotive and industrial applications. It features a resin housing for corrosion resistance, sealed contacts to prevent electrical arc leakage, and a 48 V nominal coil voltage. The main contacts are rated IP67, and the PWM circuit is rated IP54. Operating temperature ranges from -40 °C to +85 °C. It has a bottom mounting style, uses 10 AWG cable, and complies with UL E47258 and EN 60947-4-1:2018. Auxiliary contacts are normally open and mechanically linked.

Datasheet Summary
Powered by GS/AI

The DCNHR50PF48 is a normally open, single-pole single-throw DC contactor relay rated for 900 V DC and 50 A continuous current, designed for automotive and industrial applications. It features a resin housing for corrosion resistance, sealed contacts to prevent electrical arc leakage, and a 48 V nominal coil voltage. The main contacts are rated IP67, and the PWM circuit is rated IP54. Operating temperature ranges from -40 °C to +85 °C. It has a bottom mounting style, uses 10 AWG cable, and complies with UL E47258 and EN 60947-4-1:2018. Auxiliary contacts are normally open and mechanically linked.

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR50PF48 - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR50PF48
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR50PF48
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50PF48) is for 50A contact switching and features polarized main contacts and a 48V coil. Designed for 50A contact switching Polarized main contacts 48V coil rating

The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR50PF48) is for 50A contact switching and features polarized main contacts and a 48V coil. Designed for 50A contact switching Polarized main contacts 48V coil rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR50PF48
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Type 56.34T - relay for railway applications 12A - 563490120040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, EAC-1, ENEC, CSA, LLOYD, cRUus, VDE, ukca, CCC-1, RINA
View Details
2 suppliers
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 36K3224 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1217795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details