SPDT flux proof mini PCB relay,16A 12Vdc
Win Source Part Number: 1204391-G5LE-1-E DC12
Category: Relays>Power Relays, Over 2 Amps
Series: G5LE-E
Termination Style: PC Pin
Package: Tray
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Indium (AgSnIn)
Standard Package: 500
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16 A
Switching Voltage: 250VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): G5LE-1-E-DC12; G5LE-1-EDC12; G5LE-1E DC12; G5LE1E DC12; G5LE1EDC12;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: Omron Electronics Inc-EMC Div
Other Names: G5LE1EDC12,G5LE-1-E-
Base Product Number: G5LE
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RELAY, SPDT, 250VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:G5LE-E Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Voltage VDC:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 492894 | 492894P | 1204391-G5LE-1-E DC12 | Z2617-ND | 88M4296 |
| Product Name | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 16A; Contact Configuration Omron Electronic Components |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -13 F (-25 C) | -13 F (-25 C) | -40 to 185 F (-40 to 85 C) |