Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR40PF12

Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR40PF12) is for 40A contact switching and features polarized main contacts and a 12V coil. Designed for 40A contact switching Polarized main contacts 12V coil rating
Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR40PF12) is for 40A contact switching and features polarized main contacts and a 12V coil. Designed for 40A contact switching Polarized main contacts 12V coil rating
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHR40PF12 is a normally open, single-pole single-throw DC contactor relay with a resin housing for corrosion resistance in harsh automotive environments. It has a 40A continuous current rating, a 12V coil, and 900V DC maximum voltage rating. The main contacts are rated for IP67 ingress protection, and the relay features a pulse width modulation (PWM) coil option for reduced holding power. It is RoHS compliant, meets UL E47258 recognition, and complies with CE standard EN 60947-4-1:2018. The device is surface-mounted with bottom terminals and includes mechanically linked auxiliary contacts. The operating temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The DCNHR40PF12 is a normally open, single-pole single-throw DC contactor relay with a resin housing for corrosion resistance in harsh automotive environments. It has a 40A continuous current rating, a 12V coil, and 900V DC maximum voltage rating. The main contacts are rated for IP67 ingress protection, and the relay features a pulse width modulation (PWM) coil option for reduced holding power. It is RoHS compliant, meets UL E47258 recognition, and complies with CE standard EN 60947-4-1:2018. The device is surface-mounted with bottom terminals and includes mechanically linked auxiliary contacts. The operating temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR40PF12 - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR40PF12
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR40PF12
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR40PF12) is for 40A contact switching and features polarized main contacts and a 12V coil. Designed for 40A contact switching Polarized main contacts 12V coil rating

The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR40PF12) is for 40A contact switching and features polarized main contacts and a 12V coil. Designed for 40A contact switching Polarized main contacts 12V coil rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR40PF12
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7186 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 24 volts
View Details
G5NB PCB Power Relay - G5NB-1A-HA-CF - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1348390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details