Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR30PF48-01

Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR30PF48-01) is for 30A contact switching and features polarized main contacts and a 48V coil. In addition, this model features contact terminals with an internal thread. Designed for 30 A contact switching Polarized main contacts 48 V coil rating
Datasheet
Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR30PF48-01) is for 30A contact switching and features polarized main contacts and a 48V coil. In addition, this model features contact terminals with an internal thread. Designed for 30 A contact switching Polarized main contacts 48 V coil rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR30PF48-01 - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR30PF48-01
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR30PF48-01
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR30PF48-01) is for 30A contact switching and features polarized main contacts and a 48V coil. In addition, this model features contact terminals with an internal thread. Designed for 30 A contact switching Polarized main contacts 48 V coil rating

The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR30PF48-01) is for 30A contact switching and features polarized main contacts and a 48V coil. In addition, this model features contact terminals with an internal thread. Designed for 30 A contact switching Polarized main contacts 48 V coil rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR30PF48-01
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2577353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
AC Coil Voltage 24 volts
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7107 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details