The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR20PF48-01) is for 20A contact switching and features polarized main contacts and a 48V coil. In addition, this model features contact terminals with an internal thread. Designed for 20 A contact switching Polarized main contacts 48 V coil rating
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNHR20PF48-01 |
| Product Name | 900V DC Max Normally Open SPST Contactor Relays with Resin Housing |
| DC Coil Voltage | 48 volts |