Littelfuse, Inc. 900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR20PF12

Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR20PF12) is for 20A contact switching and features polarized main contacts and a 12V coil. Designed for 20A contact switching Polarized main contacts 12V coil rating
Description
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR20PF12) is for 20A contact switching and features polarized main contacts and a 12V coil. Designed for 20A contact switching Polarized main contacts 12V coil rating
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNHR20PF12 is a normally open, single-pole single-throw DC contactor relay with a resin housing for corrosion resistance in harsh automotive environments. It has a continuous current rating of 20 A, a coil voltage of 12 V DC, and a maximum DC voltage rating of 900 V. The main contacts are IP67 sealed and the relay features a non-polarized coil. The unit mounts at the bottom and includes mechanically linked auxiliary contacts. It is RoHS compliant and meets UL File Number E47258 and CE EN 60947-4-1, 2018 standards. Operating temperature ranges from -40°C to +85°C, with a dielectric withstand voltage of 2200 V AC and insulation resistance of at least 100 MΩ at 500 V DC.

Datasheet Summary
Powered by GS/AI

The DCNHR20PF12 is a normally open, single-pole single-throw DC contactor relay with a resin housing for corrosion resistance in harsh automotive environments. It has a continuous current rating of 20 A, a coil voltage of 12 V DC, and a maximum DC voltage rating of 900 V. The main contacts are IP67 sealed and the relay features a non-polarized coil. The unit mounts at the bottom and includes mechanically linked auxiliary contacts. It is RoHS compliant and meets UL File Number E47258 and CE EN 60947-4-1, 2018 standards. Operating temperature ranges from -40°C to +85°C, with a dielectric withstand voltage of 2200 V AC and insulation resistance of at least 100 MΩ at 500 V DC.

Suppliers

Company
Product
Description
Supplier Links
900V DC Max Normally Open SPST Contactor Relays with Resin Housing - DCNHR20PF12 - Littelfuse, Inc.
Rosemont, IL, United States
900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DCNHR20PF12
900V DC Max Normally Open SPST Contactor Relays with Resin Housing DCNHR20PF12
The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR20PF12) is for 20A contact switching and features polarized main contacts and a 12V coil. Designed for 20A contact switching Polarized main contacts 12V coil rating

The DCNHR Series 900V Max High-Voltage DC Contactor Relay is normally open with a low-power coil in a corrosion-resistant housing for use in harsh vehicle environments. The contactor's permanent magnet helps to achieve a high-voltage DC cutoff.This DCNHR Series contactor relay (DCNHR20PF12) is for 20A contact switching and features polarized main contacts and a 12V coil. Designed for 20A contact switching Polarized main contacts 12V coil rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNHR20PF12
Product Name 900V DC Max Normally Open SPST Contactor Relays with Resin Housing
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7166 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 36K3224 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 2482014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details