The DCNEVT400-CA is a high-current, high-voltage DC contactor relay designed for electric vehicle, hybrid electric vehicle, battery switch, and main power break applications. It features a SPST-NO main contact arrangement with a 400A continuous current rating and 1800V DC voltage rating. The device includes an auxiliary SPST-NO contact rated for 100 VDC and 10 W, and a sealed wire connector. It has a 24V DC nominal coil voltage with a working range of 18-28V DC, a hermetically sealed contact chamber, and a coil economizer using PWM to reduce holding power. The unit is mounted with M6 bolts at 1.7-3.3 Nm torque, has IP54 ingress protection, operates from -40°C to 85°C, and is certified under IATF16949. Terminals are silver-plated copper M6, and the contactor weighs 0.8 kg.
Featuring a ceramic arc chamber that enables a high contact voltage capability, the DCNEVT400 Series 1800V 400A High-Voltage DC Contactor Relay is designed for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications. The contact chamber of this single-pole, single-throw (SPST), normally open (NO) contactor is hermetically sealed to protect all moving parts.The DCNEVT400 Series electric vehicle contactor also features a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This automotive relay has polarized contacts, so it performs optimally amidst polarized electrical loads.This model of the DCNEVT400 Series EV contactor (DCNEVT400-CA) comes with a sealed wire control connector with 7" leads and features a 24V dc coil voltage rating and an auxiliary circuit. High-current (400A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 24V dc (nominal), 18-28V dc (working) coil voltage rating Includes auxiliary contact rated for 2A at 30V dc and 3A at 125V dc
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNEVT400-CA |
| Product Name | 1800V 400A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 400.00 amps |