The DCNEVT400-C is a high-current, high-voltage DC contactor relay rated for 400A continuous carry and 1800V DC, designed for electric vehicle and industrial power applications. It features a single-pole, single-throw normally open (SPST-NO) contact arrangement with polarized terminals and a hermetically sealed contact chamber. The coil operates at 24V DC nominal (18-28V DC working), with a maximum inrush current of 1.8A and a holding current of 0.11A. The device includes a sealed wire connector and is mounted via M6 bolt with a torque of 1.7-3.3 Nm. It meets IP54 ingress protection, operates from -40°C to 85°C, and is certified under IATF16949. Weight is 0.8 kg.
Featuring a ceramic arc chamber that enables a high contact voltage capability, the DCNEVT400 Series 1800V 400A High-Voltage DC Contactor Relay is designed for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications. The contact chamber of this single-pole, single-throw (SPST), normally open (NO) contactor is hermetically sealed to protect all moving parts.The DCNEVT400 Series electric vehicle contactor also features a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This automotive relay has polarized contacts, so it performs optimally amidst polarized electrical loads.This model of the DCNEVT400 Series EV contactor (DCNEVT400-C) comes with a sealed wire control connector with 7" leads and features a 24V dc coil voltage rating. High-current (400A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 24V dc (nominal), 18-28V dc (working) coil voltage rating
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNEVT400-C |
| Product Name | 1800V 400A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 400.00 amps |