Aratas America LLC Relays - Power Relays, Over 2 Amps G2R-2-DC24

Description
Win Source Part Number: 1060149-G2R-2-DC24 Category: Relays>Power Relays, Over 2 Amps Series: G2R Termination Style: PC Pin Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Alloy Standard Package: 100 Coil Resistance: 1.1 kOhms Coil Current: 21.8 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 5 A Switching Voltage: 380VAC, 125VDC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): 6-1617787-7; G2R-2A-T130 DC24; G2R-24-T130 DC24; G2R-2-T130-WR-DC24G2 R-2 DC24; G2R-2 DC24 BY OMI; G2R-2-DC24 BYOMI; G2R-2-DC24-BY-OMI; G2R2 DC24; G2R2 DC24 BY OMI; G2R2DC24; G2R2DC24BYOMI; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 3.6 VDC HTSUS: 8536.41.0020 Mfr: Omron Electronics Inc-EMC Div Other Names: Z2870,2266-G2R-2-DC2 4,G2R2DC24,G2R2DC24B YOMI,G2R-2 DC24 BY OMI,G2R-2-DC24-ND,G2 R224DC,G2RN8153D Base Product Number: G2R
Request a Quote Datasheet
Description
Win Source Part Number: 1060149-G2R-2-DC24 Category: Relays>Power Relays, Over 2 Amps Series: G2R Termination Style: PC Pin Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Alloy Standard Package: 100 Coil Resistance: 1.1 kOhms Coil Current: 21.8 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 5 A Switching Voltage: 380VAC, 125VDC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): 6-1617787-7; G2R-2A-T130 DC24; G2R-24-T130 DC24; G2R-2-T130-WR-DC24G2 R-2 DC24; G2R-2 DC24 BY OMI; G2R-2-DC24 BYOMI; G2R-2-DC24-BY-OMI; G2R2 DC24; G2R2 DC24 BY OMI; G2R2DC24; G2R2DC24BYOMI; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 3.6 VDC HTSUS: 8536.41.0020 Mfr: Omron Electronics Inc-EMC Div Other Names: Z2870,2266-G2R-2-DC2 4,G2R2DC24,G2R2DC24B YOMI,G2R-2 DC24 BY OMI,G2R-2-DC24-ND,G2 R224DC,G2RN8153D Base Product Number: G2R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1060149-G2R-2-DC24 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1060149-G2R-2-DC24
Relays - Power Relays, Over 2 Amps 1060149-G2R-2-DC24
Win Source Part Number: 1060149-G2R-2-DC24 Category: Relays>Power Relays, Over 2 Amps Series: G2R Termination Style: PC Pin Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Alloy Standard Package: 100 Coil Resistance: 1.1 kOhms Coil Current: 21.8 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 5 A Switching Voltage: 380VAC, 125VDC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): 6-1617787-7; G2R-2A-T130 DC24; G2R-24-T130 DC24; G2R-2-T130-WR-DC24G2 R-2 DC24; G2R-2 DC24 BY OMI; G2R-2-DC24 BYOMI; G2R-2-DC24-BY-OMI; G2R2 DC24; G2R2 DC24 BY OMI; G2R2DC24; G2R2DC24BYOMI; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 3.6 VDC HTSUS: 8536.41.0020 Mfr: Omron Electronics Inc-EMC Div Other Names: Z2870,2266-G2R-2-DC2 4,G2R2DC24,G2R2DC24B YOMI,G2R-2 DC24 BY OMI,G2R-2-DC24-ND,G2 R224DC,G2RN8153D Base Product Number: G2R

Win Source Part Number: 1060149-G2R-2-DC24
Category: Relays>Power Relays, Over 2 Amps
Series: G2R
Termination Style: PC Pin
Package: Tray
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy
Standard Package: 100
Coil Resistance: 1.1 kOhms
Coil Current: 21.8 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 5 A
Switching Voltage: 380VAC, 125VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): 6-1617787-7; G2R-2A-T130 DC24; G2R-24-T130 DC24; G2R-2-T130-WR-DC24G2R-2 DC24; G2R-2 DC24 BY OMI; G2R-2-DC24 BYOMI; G2R-2-DC24-BY-OMI; G2R2 DC24; G2R2 DC24 BY OMI; G2R2DC24; G2R2DC24BYOMI;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 3.6 VDC
HTSUS: 8536.41.0020
Mfr: Omron Electronics Inc-EMC Div
Other Names: Z2870,2266-G2R-2-DC24,G2R2DC24,G2R2DC24BYOMI,G2R-2 DC24 BY OMI,G2R-2-DC24-ND,G2R224DC,G2RN8153D
Base Product Number: G2R

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components - 36K3220 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components
36K3220
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components 36K3220
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay / Omron Electronic Components Omron Electronic Components - 36M5188 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay / Omron Electronic Components Omron Electronic Components
36M5188
Power Relay / Omron Electronic Components Omron Electronic Components 36M5188
Power Relay / Omron Electronic Components

Power Relay / Omron Electronic Components

Supplier's Site
Relays - Power Relays, Over 2 Amps - G2R-2-DC24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
G2R-2-DC24
Relays - Power Relays, Over 2 Amps G2R-2-DC24
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt;8 Pin - 70175794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt;8 Pin
70175794
Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt;8 Pin 70175794
5 A (Max.) , 380 VAC, 125 VDC Voltage Rating, Power PCB Relays High Isolation (minimum 8 mm coil to contact spacing), general purpose PCB relays. Contacts Rated (Resistive): 10 A @ 250 VAC, 30 VDC (SPDT) and 5 A @ 250 VAC, 30 VDC (DPDT). Sealed and semi-sealed versions available. Coil Power: 530 mW (DC), 0.9 VA (AC). Operate Time: 15 ms max. Release Time: 10 ms max. (AC), 5 ms max. (DC). Dimensions (L × W × H): 1.14" × 051" × 1.0" (29 × 13 × 25.4 mm). Note : T versions are quick connect type; upper mount bracket. Features Fully Sealed Version Available High Sensitivity, High Capacity and CTI250 Models Available Conforms To UL, CSA, SEV, SEMKO, IEC (T\'dcV) and IEC (VDE) Contact Forms SPST-NO, SPDT, DPST-NO, DPDT

5 A (Max.) , 380 VAC, 125 VDC Voltage Rating, Power PCB Relays
High Isolation (minimum 8 mm coil to contact spacing), general purpose PCB relays. Contacts Rated (Resistive): 10 A @ 250 VAC, 30 VDC (SPDT) and 5 A @ 250 VAC, 30 VDC (DPDT). Sealed and semi-sealed versions available. Coil Power: 530 mW (DC), 0.9 VA (AC). Operate Time: 15 ms max. Release Time: 10 ms max. (AC), 5 ms max. (DC). Dimensions (L × W × H): 1.14" × 051" × 1.0" (29 × 13 × 25.4 mm). Note : T versions are quick connect type; upper mount bracket.
Features

  • Fully Sealed Version Available
  • High Sensitivity, High Capacity and CTI250 Models Available
  • Conforms To UL, CSA, SEV, SEMKO, IEC (T\'dcV) and IEC (VDE)
  • Contact Forms SPST-NO, SPDT, DPST-NO, DPDT
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
G2R-2-DC24
General Purpose Relays G2R-2-DC24
General Purpose Relays Power PCB Relay DPDT 24VDC Semi-Sealed

General Purpose Relays Power PCB Relay DPDT 24VDC Semi-Sealed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1060149-G2R-2-DC24 36K3220 36M5188 G2R-2-DC24 70175794 G2R-2-DC24
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components Power Relay / Omron Electronic Components Omron Electronic Components Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;PCB Mnt;8 Pin General Purpose Relays
Resistance 1100 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole PCBoard
Features Latching
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products