Littelfuse, Inc. 1800V 350A High-Voltage DC Contactor Relay DCNEVT350-CA

Description
Ideal for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications, the DCNEVT350 Series 1800V 350A High-Voltage DC Contactor Relay features a ceramic arc chamber, which allows higher contact voltage capability. The hermetically sealed contact chamber also protects all moving parts, allowing the EV contactor to be used in harsh automotive environments.The automotive relay is designed with a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.Polarized contacts enable the high-voltage DC contactor to perform optimally amidst polarized electrical loads.This model of the DCNEVT350 Series contactor for electric vehicles (DCNEVT350-CA) comes with a sealed wire control connector and features a 24V dc coil voltage rating and an auxiliary circuit. High-current (350A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 24V dc (nominal), 18-28V dc (working) coil voltage rating Includes auxiliary contact rated for 2A at 30V dc and 3A at 125V dc
Datasheet
Description
Ideal for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications, the DCNEVT350 Series 1800V 350A High-Voltage DC Contactor Relay features a ceramic arc chamber, which allows higher contact voltage capability. The hermetically sealed contact chamber also protects all moving parts, allowing the EV contactor to be used in harsh automotive environments.The automotive relay is designed with a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.Polarized contacts enable the high-voltage DC contactor to perform optimally amidst polarized electrical loads.This model of the DCNEVT350 Series contactor for electric vehicles (DCNEVT350-CA) comes with a sealed wire control connector and features a 24V dc coil voltage rating and an auxiliary circuit. High-current (350A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 24V dc (nominal), 18-28V dc (working) coil voltage rating Includes auxiliary contact rated for 2A at 30V dc and 3A at 125V dc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800V 350A High-Voltage DC Contactor Relay - DCNEVT350-CA - Littelfuse, Inc.
Rosemont, IL, United States
1800V 350A High-Voltage DC Contactor Relay
DCNEVT350-CA
1800V 350A High-Voltage DC Contactor Relay DCNEVT350-CA
Ideal for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications, the DCNEVT350 Series 1800V 350A High-Voltage DC Contactor Relay features a ceramic arc chamber, which allows higher contact voltage capability. The hermetically sealed contact chamber also protects all moving parts, allowing the EV contactor to be used in harsh automotive environments.The automotive relay is designed with a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.Polarized contacts enable the high-voltage DC contactor to perform optimally amidst polarized electrical loads.This model of the DCNEVT350 Series contactor for electric vehicles (DCNEVT350-CA) comes with a sealed wire control connector and features a 24V dc coil voltage rating and an auxiliary circuit. High-current (350A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 24V dc (nominal), 18-28V dc (working) coil voltage rating Includes auxiliary contact rated for 2A at 30V dc and 3A at 125V dc

Ideal for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications, the DCNEVT350 Series 1800V 350A High-Voltage DC Contactor Relay features a ceramic arc chamber, which allows higher contact voltage capability. The hermetically sealed contact chamber also protects all moving parts, allowing the EV contactor to be used in harsh automotive environments.The automotive relay is designed with a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.Polarized contacts enable the high-voltage DC contactor to perform optimally amidst polarized electrical loads.This model of the DCNEVT350 Series contactor for electric vehicles (DCNEVT350-CA) comes with a sealed wire control connector and features a 24V dc coil voltage rating and an auxiliary circuit. High-current (350A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 24V dc (nominal), 18-28V dc (working) coil voltage rating Includes auxiliary contact rated for 2A at 30V dc and 3A at 125V dc

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNEVT350-CA
Product Name 1800V 350A High-Voltage DC Contactor Relay
Maximum Switching Current 350.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2482477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
DC Coil Voltage 24 volts
Approvals RoHS
View Details
Relay, Spst-No, 400Vac, 16A; Contact Configuration Finder - 08X7042 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details