Littelfuse, Inc. 1800V 350A High-Voltage DC Contactor Relay DCNEVT350-B

Description
Ideal for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications, the DCNEVT350 Series 1800V 350A High-Voltage DC Contactor Relay features a ceramic arc chamber, which allows higher contact voltage capability. The hermetically sealed contact chamber also protects all moving parts, allowing the EV contactor to be used in harsh automotive environments.The automotive relay is designed with a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.Polarized contacts enable the high-voltage DC contactor to perform optimally amidst polarized electrical loads.This model of the DCNEVT350 Series contactor for electric vehicles (DCNEVT350-B) comes with a sealed wire control connector and features a 12V dc coil voltage rating. High-current (350A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 12V dc (nominal), 9-16V dc (working) coil voltage rating
Description
Ideal for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications, the DCNEVT350 Series 1800V 350A High-Voltage DC Contactor Relay features a ceramic arc chamber, which allows higher contact voltage capability. The hermetically sealed contact chamber also protects all moving parts, allowing the EV contactor to be used in harsh automotive environments.The automotive relay is designed with a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.Polarized contacts enable the high-voltage DC contactor to perform optimally amidst polarized electrical loads.This model of the DCNEVT350 Series contactor for electric vehicles (DCNEVT350-B) comes with a sealed wire control connector and features a 12V dc coil voltage rating. High-current (350A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 12V dc (nominal), 9-16V dc (working) coil voltage rating
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNEVT350-B is a high-current, high-voltage DC contactor relay rated for 350A continuous current and 1800V DC, designed for electric vehicle and eMobility applications. It features a SPST-NO contact configuration, a 12V DC nominal coil voltage with a 9-16V DC operating range, and a coil inrush current of 2.8A max. The unit includes a sealed control wire connector, has an IP54 ingress protection rating, and operates from -40°C to 85°C. It is mounted via M6 bolts with a torque of 1.7-3.3 Nm and uses M6 silver-plated copper terminals. The contactor has a hermetically sealed contact chamber, a coil economizer using PWM for reduced holding power, and polarized terminals for optimal performance with polarized loads. It is certified to UL File No. E510407 and manufactured under IATF16949. Weight is 0.8 kg.

Datasheet Summary
Powered by GS/AI

The DCNEVT350-B is a high-current, high-voltage DC contactor relay rated for 350A continuous current and 1800V DC, designed for electric vehicle and eMobility applications. It features a SPST-NO contact configuration, a 12V DC nominal coil voltage with a 9-16V DC operating range, and a coil inrush current of 2.8A max. The unit includes a sealed control wire connector, has an IP54 ingress protection rating, and operates from -40°C to 85°C. It is mounted via M6 bolts with a torque of 1.7-3.3 Nm and uses M6 silver-plated copper terminals. The contactor has a hermetically sealed contact chamber, a coil economizer using PWM for reduced holding power, and polarized terminals for optimal performance with polarized loads. It is certified to UL File No. E510407 and manufactured under IATF16949. Weight is 0.8 kg.

Suppliers

Company
Product
Description
Supplier Links
1800V 350A High-Voltage DC Contactor Relay - DCNEVT350-B - Littelfuse, Inc.
Rosemont, IL, United States
1800V 350A High-Voltage DC Contactor Relay
DCNEVT350-B
1800V 350A High-Voltage DC Contactor Relay DCNEVT350-B
Ideal for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications, the DCNEVT350 Series 1800V 350A High-Voltage DC Contactor Relay features a ceramic arc chamber, which allows higher contact voltage capability. The hermetically sealed contact chamber also protects all moving parts, allowing the EV contactor to be used in harsh automotive environments.The automotive relay is designed with a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.Polarized contacts enable the high-voltage DC contactor to perform optimally amidst polarized electrical loads.This model of the DCNEVT350 Series contactor for electric vehicles (DCNEVT350-B) comes with a sealed wire control connector and features a 12V dc coil voltage rating. High-current (350A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 12V dc (nominal), 9-16V dc (working) coil voltage rating

Ideal for electric vehicle (EV), hybrid electric vehicle (HEV), circuit protection, battery switch, and main power break applications, the DCNEVT350 Series 1800V 350A High-Voltage DC Contactor Relay features a ceramic arc chamber, which allows higher contact voltage capability. The hermetically sealed contact chamber also protects all moving parts, allowing the EV contactor to be used in harsh automotive environments.The automotive relay is designed with a coil economizer that reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to pulse width modulation (PWM) reducing the average power delivered by pulsing the electrical signal.Polarized contacts enable the high-voltage DC contactor to perform optimally amidst polarized electrical loads.This model of the DCNEVT350 Series contactor for electric vehicles (DCNEVT350-B) comes with a sealed wire control connector and features a 12V dc coil voltage rating. High-current (350A) and high-voltage (1800V) DC contactor for electric vehicles (EV) and eMobility applications 12V dc (nominal), 9-16V dc (working) coil voltage rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNEVT350-B
Product Name 1800V 350A High-Voltage DC Contactor Relay
Maximum Switching Current 350.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spdt, 6A, 250Vac, Screw; Contact Configuration Finder - 25AC2399 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
General Purpose Relays - G2R-1A4-DC24 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
DC Coil Voltage 24 volts
View Details
4 suppliers
Power Relays - 2481440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details