Littelfuse, Inc. 900V 250A High-Voltage DC Contactor Relay DCNEV250-MP

Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-MP) features a 12-24V dc coil voltage rating, polarized contacts, and a potted printed circuit board (PCB). High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 12-24V dc (nominal), 9-36V dc (working) coil voltage Polarized load terminals Potted PCB
Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-MP) features a 12-24V dc coil voltage rating, polarized contacts, and a potted printed circuit board (PCB). High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 12-24V dc (nominal), 9-36V dc (working) coil voltage Polarized load terminals Potted PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNEV250-MP is a high-current, high-voltage DC contactor relay designed for electric vehicle and eMobility applications, featuring a 250A continuous current rating and 900VDC voltage rating. It has a bottom-mount design with polarized M8 silver-plated copper load terminals and a potted PCB. The contactor is sealed to IP67, operates from -40°C to 85°C, and includes a coil economizer that reduces power consumption via PWM after energization. It is certified UL E510407 and manufactured under IATF16949. Mounting requires 1.7-3.3 Nm torque, and the device weighs 0.43 kg.

Datasheet Summary
Powered by GS/AI

The DCNEV250-MP is a high-current, high-voltage DC contactor relay designed for electric vehicle and eMobility applications, featuring a 250A continuous current rating and 900VDC voltage rating. It has a bottom-mount design with polarized M8 silver-plated copper load terminals and a potted PCB. The contactor is sealed to IP67, operates from -40°C to 85°C, and includes a coil economizer that reduces power consumption via PWM after energization. It is certified UL E510407 and manufactured under IATF16949. Mounting requires 1.7-3.3 Nm torque, and the device weighs 0.43 kg.

Suppliers

Company
Product
Description
Supplier Links
900V 250A High-Voltage DC Contactor Relay - DCNEV250-MP - Littelfuse, Inc.
Rosemont, IL, United States
900V 250A High-Voltage DC Contactor Relay
DCNEV250-MP
900V 250A High-Voltage DC Contactor Relay DCNEV250-MP
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-MP) features a 12-24V dc coil voltage rating, polarized contacts, and a potted printed circuit board (PCB). High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 12-24V dc (nominal), 9-36V dc (working) coil voltage Polarized load terminals Potted PCB

The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-MP) features a 12-24V dc coil voltage rating, polarized contacts, and a potted printed circuit board (PCB). High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 12-24V dc (nominal), 9-36V dc (working) coil voltage Polarized load terminals Potted PCB

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNEV250-MP
Product Name 900V 250A High-Voltage DC Contactor Relay
Maximum Switching Current 250.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7235 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
G2R PCB Power Relay - G2RK-2 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1218053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting Flange mount
Approvals RoHS
View Details