Littelfuse, Inc. 900V 250A High-Voltage DC Contactor Relay DCNEV250-FB

Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-FB) features a 72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 72V dc (nominal), 48-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc
Datasheet
Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-FB) features a 72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 72V dc (nominal), 48-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900V 250A High-Voltage DC Contactor Relay - DCNEV250-FB - Littelfuse, Inc.
Rosemont, IL, United States
900V 250A High-Voltage DC Contactor Relay
DCNEV250-FB
900V 250A High-Voltage DC Contactor Relay DCNEV250-FB
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-FB) features a 72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 72V dc (nominal), 48-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc

The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-FB) features a 72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 72V dc (nominal), 48-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNEV250-FB
Product Name 900V 250A High-Voltage DC Contactor Relay
Maximum Switching Current 250.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 56.32T - Relay for railway applications 12A - 563290240040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers
Power Relays, Over 2 Amps - Z2518-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 1232091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details