Littelfuse, Inc. Standard Leaded Epoxy Coated (150°C) DC103J2K

Description
Littelfuse standard leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse’s precision interchangeable devices. This results in devices with superior long-term reliability characteristics, making them especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost High stability Small size Epoxy encapsulated Fast thermal response time
Request a Quote Datasheet
Description
Littelfuse standard leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse’s precision interchangeable devices. This results in devices with superior long-term reliability characteristics, making them especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost High stability Small size Epoxy encapsulated Fast thermal response time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Leaded Epoxy Coated (150°C) - DC103J2K - Littelfuse, Inc.
Rosemont, IL, United States
Standard Leaded Epoxy Coated (150°C)
DC103J2K
Standard Leaded Epoxy Coated (150°C) DC103J2K
Littelfuse standard leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse’s precision interchangeable devices. This results in devices with superior long-term reliability characteristics, making them especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost High stability Small size Epoxy encapsulated Fast thermal response time

Littelfuse standard leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse’s precision interchangeable devices. This results in devices with superior long-term reliability characteristics, making them especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Low cost High stability Small size Epoxy encapsulated Fast thermal response time

Supplier's Site Datasheet
NTC Thermistors - F11812-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
F11812-ND
NTC Thermistors F11812-ND
NTC Thermistor 10k Bead, Epoxy

NTC Thermistor 10k Bead, Epoxy

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number DC103J2K F11812-ND
Product Name Standard Leaded Epoxy Coated (150°C) NTC Thermistors
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Discrete NTC - GA10KF3435DPGS - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 250 C (-40 to 482 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details