TE Connectivity Rocker & Toggle Switches 6-1571986-4

Description
SGL POLE,ROCKER
Request a Quote Datasheet
Description
SGL POLE,ROCKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 6-1571986-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
6-1571986-4
Rocker & Toggle Switches 6-1571986-4
SGL POLE,ROCKER

SGL POLE,ROCKER

Buy Now
Rocker Switches - 450-1529-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1529-ND
Rocker Switches 450-1529-ND
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches 6-1571986-4
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site
Rocker Switch, Spdt, 5A, 120Vac, Lug Rohs Compliant Te Connectivity - 75AJ1294 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 5A, 120Vac, Lug Rohs Compliant Te Connectivity
75AJ1294
Rocker Switch, Spdt, 5A, 120Vac, Lug Rohs Compliant Te Connectivity 75AJ1294
ROCKER SWITCH, SPDT, 5A, 120VAC, LUG ROHS COMPLIANT: YES

ROCKER SWITCH, SPDT, 5A, 120VAC, LUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 6-1571986-4 450-1529-ND 6-1571986-4 75AJ1294
Product Name Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 5A, 120Vac, Lug Rohs Compliant Te Connectivity
Rocker Actuator Paddle Paddle; Paddle Rocker
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 1825422-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Quick Connect Terminal
View Details
2 suppliers
A8GS Remote Reset Rocker Switch - A8GS-P1283V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details