The D102J12B215PQA is a miniature snap-in power rocker switch with a SPST, On-None-Off function, J1 rocker actuator, black actuator and housing, recessed snap-in actuator guard, and quick connect terminations. It has a contact rating of 4 A at 125 VAC and 2 A at 250 VAC for resistive loads, with an electrical life of 10,000 cycles. The actuator and housing are made of 6/6 nylon (UL 94V-2), with matte black finish. Gold plating is available upon request. The operating temperature range is -30°C to +65°C. The switch is RoHS compliant and meets UL 61058-1 standards.
MINIATURE SNAP-IN POWER ROCKER SWITCH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34AH9013 |
| Product Name | Miniature Snap-In Power Rocker Switch Rohs Compliant C&k Components |
| Approvals | RoHS |