Littelfuse, Inc. Delay on Make/Delay on Break Timer CT1S45

Description
The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ? 3000 ohms. It is designed to operate in 24VAC control circuits. Several CT modules may be combined to provide sequencing on of any number of loads and sequencing off of the same loads, such as electric heating elements. Operation (Delay-on-Make/Delay -on-Break)Forced Air Heating or Air Conditioning (as shown): When the thermostat closes, the compressor relay is immediately energized. At the end of a fixed delay-on-make delay (T1), the fan relay is energized. When the thermostat opens, the compressor relay is de-energized and the delay-on-break delay is initiated. On completion of the fixed delay-on- break delay (T2) the fan relay is de-energized. If the thermostat is reclosed during the delay-on-break delay, the delay-on-break delay is reset and the fan relay remains energized. If the thermostat is closed when input voltage is applied, the delay-on-make delay (T1) begins as normal.Reset: Removing input voltage resets the output and time delays.
Request a Quote Datasheet
Description
The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ? 3000 ohms. It is designed to operate in 24VAC control circuits. Several CT modules may be combined to provide sequencing on of any number of loads and sequencing off of the same loads, such as electric heating elements. Operation (Delay-on-Make/Delay -on-Break)Forced Air Heating or Air Conditioning (as shown): When the thermostat closes, the compressor relay is immediately energized. At the end of a fixed delay-on-make delay (T1), the fan relay is energized. When the thermostat opens, the compressor relay is de-energized and the delay-on-break delay is initiated. On completion of the fixed delay-on- break delay (T2) the fan relay is de-energized. If the thermostat is reclosed during the delay-on-break delay, the delay-on-break delay is reset and the fan relay remains energized. If the thermostat is closed when input voltage is applied, the delay-on-make delay (T1) begins as normal.Reset: Removing input voltage resets the output and time delays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay on Make/Delay on Break Timer - CT1S45 - Littelfuse, Inc.
Rosemont, IL, United States
Delay on Make/Delay on Break Timer
CT1S45
Delay on Make/Delay on Break Timer CT1S45
The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ? 3000 ohms. It is designed to operate in 24VAC control circuits. Several CT modules may be combined to provide sequencing on of any number of loads and sequencing off of the same loads, such as electric heating elements. Operation (Delay-on-Make/Delay -on-Break)Forced Air Heating or Air Conditioning (as shown): When the thermostat closes, the compressor relay is immediately energized. At the end of a fixed delay-on-make delay (T1), the fan relay is energized. When the thermostat opens, the compressor relay is de-energized and the delay-on-break delay is initiated. On completion of the fixed delay-on- break delay (T2) the fan relay is de-energized. If the thermostat is reclosed during the delay-on-break delay, the delay-on-break delay is reset and the fan relay remains energized. If the thermostat is closed when input voltage is applied, the delay-on-make delay (T1) begins as normal.Reset: Removing input voltage resets the output and time delays.

The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ? 3000 ohms. It is designed to operate in 24VAC control circuits. Several CT modules may be combined to provide sequencing on of any number of loads and sequencing off of the same loads, such as electric heating elements. Operation (Delay-on-Make/Delay-on-Break)Forced Air Heating or Air Conditioning (as shown): When the thermostat closes, the compressor relay is immediately energized. At the end of a fixed delay-on-make delay (T1), the fan relay is energized. When the thermostat opens, the compressor relay is de-energized and the delay-on-break delay is initiated. On completion of the fixed delay-on- break delay (T2) the fan relay is de-energized. If the thermostat is reclosed during the delay-on-break delay, the delay-on-break delay is reset and the fan relay remains energized. If the thermostat is closed when input voltage is applied, the delay-on-make delay (T1) begins as normal.Reset: Removing input voltage resets the output and time delays.

Supplier's Site Datasheet
Time Delay Relays - 5666-CT1S45-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-CT1S45-ND
Time Delay Relays 5666-CT1S45-ND
Off-Delay, On-Delay Time Delay Relay Fixed, 1 Sec, 45 Sec Delay Chassis Mount

Off-Delay, On-Delay Time Delay Relay Fixed, 1 Sec, 45 Sec Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - CT1S45 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CT1S45
Time Delay Relays CT1S45
Off-Delay, On-Delay Time Delay Relay Fixed, 1 Sec, 45 Sec Delay Chassis Mount

Off-Delay, On-Delay Time Delay Relay Fixed, 1 Sec, 45 Sec Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number CT1S45 5666-CT1S45-ND CT1S45
Product Name Delay on Make/Delay on Break Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 158 F (-40 to 70 C)
Switch Type SolidState
Contact Configuration Normally Open (NO) Normally Open (NO)
Voltage Requirements 24 V ac
Unlock Full Specs
to access all available technical data

Similar Products

 - 347680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC44I300U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 30
Timer Type ON-Delay; Off-Delay
View Details