The CRD16RM0AB is a 16-position hexadecimal coded rotary switch in a 10mm DIP package with a flush screwdriver slot actuator and right-angle through-hole terminations. It features a beryllium copper contact with gold plating and a PPS housing. The switch offers a contact rating of 20 V DC max at 0.4 V AC/DC, an electrical life of 20,000 steps minimum at 5 V DC and 10 mA, and a mechanical life of 30,000 steps minimum. Contact resistance is 100 milliohms max, insulation resistance is 1000 megohms min, and dielectric strength is 300 V AC for 1 minute. The operating temperature range is -20°C to 85°C. The switch is RoHS compliant and supplied in anti-static tubes with 45 pieces per tube.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M0268 |
| Product Name | Dip / Rotary Dip C&k Components |