Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - High-Voltage Analog Switch ICs - Series: Quad Analog Switches - CPC7524 CPC7524

Description
The CPC7524 Quad High Voltage (HV) isolated Analog Switch Array builds upon our high voltage design and fabrication expertise for offline and telecom applications. This monolithic solid state device provides the switching functionality of four normally open (1-Form-A) relays in one small economical package. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7524 high voltage array is configured as two sets of matched paired switches for improved differential performance. Additionally, sensitive differential applications will benefit from the matched pairs’ excellent pair-to-pair isolation. The self-biasing switches do not require external high-voltage supplies for proper operation. Independent switch current limiting and switch-pair thermal shutdown features provide enhanced protection for devices connected to high voltage networks up to +600V. Switch Voltage up to 600 V 110dB Switch-to-Switch Isolation at 5kHz Smart Logic for Power-Up/Hot-Plug State Control Flexible Switch Configurations 3.3V Operation with Very Low Power Consumption Switch Current Limiting and Thermal Shutdown Protect Against Fault Conditions TTL Logic-Level Inputs Input Latch Matched RON Clean, Bounce-Free Switching
Datasheet
Description
The CPC7524 Quad High Voltage (HV) isolated Analog Switch Array builds upon our high voltage design and fabrication expertise for offline and telecom applications. This monolithic solid state device provides the switching functionality of four normally open (1-Form-A) relays in one small economical package. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7524 high voltage array is configured as two sets of matched paired switches for improved differential performance. Additionally, sensitive differential applications will benefit from the matched pairs’ excellent pair-to-pair isolation. The self-biasing switches do not require external high-voltage supplies for proper operation. Independent switch current limiting and switch-pair thermal shutdown features provide enhanced protection for devices connected to high voltage networks up to +600V. Switch Voltage up to 600 V 110dB Switch-to-Switch Isolation at 5kHz Smart Logic for Power-Up/Hot-Plug State Control Flexible Switch Configurations 3.3V Operation with Very Low Power Consumption Switch Current Limiting and Thermal Shutdown Protect Against Fault Conditions TTL Logic-Level Inputs Input Latch Matched RON Clean, Bounce-Free Switching
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - High-Voltage Analog Switch ICs - Series: Quad Analog Switches - CPC7524 - CPC7524 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - High-Voltage Analog Switch ICs - Series: Quad Analog Switches - CPC7524
CPC7524
Power Semiconductors & Control ICs - Integrated Circuits - High-Voltage Analog Switch ICs - Series: Quad Analog Switches - CPC7524 CPC7524
The CPC7524 Quad High Voltage (HV) isolated Analog Switch Array builds upon our high voltage design and fabrication expertise for offline and telecom applications. This monolithic solid state device provides the switching functionality of four normally open (1-Form-A) relays in one small economical package. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7524 high voltage array is configured as two sets of matched paired switches for improved differential performance. Additionally, sensitive differential applications will benefit from the matched pairs’ excellent pair-to-pair isolation. The self-biasing switches do not require external high-voltage supplies for proper operation. Independent switch current limiting and switch-pair thermal shutdown features provide enhanced protection for devices connected to high voltage networks up to +600V. Switch Voltage up to 600 V 110dB Switch-to-Switch Isolation at 5kHz Smart Logic for Power-Up/Hot-Plug State Control Flexible Switch Configurations 3.3V Operation with Very Low Power Consumption Switch Current Limiting and Thermal Shutdown Protect Against Fault Conditions TTL Logic-Level Inputs Input Latch Matched RON Clean, Bounce-Free Switching

The CPC7524 Quad High Voltage (HV) isolated Analog Switch Array builds upon our high voltage design and fabrication expertise for offline and telecom applications. This monolithic solid state device provides the switching functionality of four normally open (1-Form-A) relays in one small economical package. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7524 high voltage array is configured as two sets of matched paired switches for improved differential performance. Additionally, sensitive differential applications will benefit from the matched pairs’ excellent pair-to-pair isolation. The self-biasing switches do not require external high-voltage supplies for proper operation. Independent switch current limiting and switch-pair thermal shutdown features provide enhanced protection for devices connected to high voltage networks up to +600V. Switch Voltage up to 600 V 110dB Switch-to-Switch Isolation at 5kHz Smart Logic for Power-Up/Hot-Plug State Control Flexible Switch Configurations 3.3V Operation with Very Low Power Consumption Switch Current Limiting and Thermal Shutdown Protect Against Fault Conditions TTL Logic-Level Inputs Input Latch Matched RON Clean, Bounce-Free Switching

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category IC Analog Switches
Product Number CPC7524
Product Name Power Semiconductors & Control ICs - Integrated Circuits - High-Voltage Analog Switch ICs - Series: Quad Analog Switches - CPC7524
Normal Condition Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers