Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5903 CPC5903

Description
Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal clocking, which is a primary source of EMI/RFI interference Supports direct static-state buffering without refresh clocks The CPC5904 features excellent reliability and very long operational life. Contact the factory for long-term reliability information. Bidirectionally Buffers Both I2C Signals Glitch-Free Operation Extends and Isolates I2C Interfaces Standard-mode, Fast-mode and Fast-mode Plus I2C Side B Fast-mode I2C Compliant (Vddb of 4.5 V to 5.5 V) No Internal Clock Ensures Very Low EM and RF Generation SMBus Compatible (Vddb of 3.3V) Operates on 2.7 V to 5.5 V, Enabling Level Translation Slew-Limited Drivers Reduce EMI Powerdown to Hi-Z Doesn't Load I2C
Datasheet
Description
Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal clocking, which is a primary source of EMI/RFI interference Supports direct static-state buffering without refresh clocks The CPC5904 features excellent reliability and very long operational life. Contact the factory for long-term reliability information. Bidirectionally Buffers Both I2C Signals Glitch-Free Operation Extends and Isolates I2C Interfaces Standard-mode, Fast-mode and Fast-mode Plus I2C Side B Fast-mode I2C Compliant (Vddb of 4.5 V to 5.5 V) No Internal Clock Ensures Very Low EM and RF Generation SMBus Compatible (Vddb of 3.3V) Operates on 2.7 V to 5.5 V, Enabling Level Translation Slew-Limited Drivers Reduce EMI Powerdown to Hi-Z Doesn't Load I2C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5903 - CPC5903 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5903
CPC5903
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5903 CPC5903
Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal clocking, which is a primary source of EMI/RFI interference Supports direct static-state buffering without refresh clocks The CPC5904 features excellent reliability and very long operational life. Contact the factory for long-term reliability information. Bidirectionally Buffers Both I2C Signals Glitch-Free Operation Extends and Isolates I2C Interfaces Standard-mode, Fast-mode and Fast-mode Plus I2C Side B Fast-mode I2C Compliant (Vddb of 4.5 V to 5.5 V) No Internal Clock Ensures Very Low EM and RF Generation SMBus Compatible (Vddb of 3.3V) Operates on 2.7 V to 5.5 V, Enabling Level Translation Slew-Limited Drivers Reduce EMI Powerdown to Hi-Z Doesn't Load I2C

Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal clocking, which is a primary source of EMI/RFI interference Supports direct static-state buffering without refresh clocks The CPC5904 features excellent reliability and very long operational life. Contact the factory for long-term reliability information. Bidirectionally Buffers Both I2C Signals Glitch-Free Operation Extends and Isolates I2C Interfaces Standard-mode, Fast-mode and Fast-mode Plus I2C Side B Fast-mode I2C Compliant (Vddb of 4.5 V to 5.5 V) No Internal Clock Ensures Very Low EM and RF Generation SMBus Compatible (Vddb of 3.3V) Operates on 2.7 V to 5.5 V, Enabling Level Translation Slew-Limited Drivers Reduce EMI Powerdown to Hi-Z Doesn't Load I2C

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category IC Interfaces
Product Number CPC5903
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5903
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6992KX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Line Interface ICs - 1899499 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details