Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5902 CPC5902

Description
Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal clocking, which is a primary source of EMI/RFI interference Supports direct static-state buffering without refresh clocks The CPC5904 features excellent reliability and very long operational life. Contact the factory for long-term reliability information. Bidirectionally Buffers Both I2C Signals Glitch-Free Operation Extends and Isolates I2C Interfaces Standard-mode, Fast-mode and Fast-mode Plus I2C Side B Fast-mode I2C Compliant (Vddb of 4.5 V to 5.5 V) No Internal Clock Ensures Very Low EM and RF Generation SMBus Compatible (Vddb of 3.3V) Operates on 2.7 V to 5.5 V, Enabling Level Translation Slew-Limited Drivers Reduce EMI Powerdown to Hi-Z Doesn't Load I2C
Datasheet
Description
Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal clocking, which is a primary source of EMI/RFI interference Supports direct static-state buffering without refresh clocks The CPC5904 features excellent reliability and very long operational life. Contact the factory for long-term reliability information. Bidirectionally Buffers Both I2C Signals Glitch-Free Operation Extends and Isolates I2C Interfaces Standard-mode, Fast-mode and Fast-mode Plus I2C Side B Fast-mode I2C Compliant (Vddb of 4.5 V to 5.5 V) No Internal Clock Ensures Very Low EM and RF Generation SMBus Compatible (Vddb of 3.3V) Operates on 2.7 V to 5.5 V, Enabling Level Translation Slew-Limited Drivers Reduce EMI Powerdown to Hi-Z Doesn't Load I2C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5902 - CPC5902 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5902
CPC5902
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5902 CPC5902
Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal clocking, which is a primary source of EMI/RFI interference Supports direct static-state buffering without refresh clocks The CPC5904 features excellent reliability and very long operational life. Contact the factory for long-term reliability information. Bidirectionally Buffers Both I2C Signals Glitch-Free Operation Extends and Isolates I2C Interfaces Standard-mode, Fast-mode and Fast-mode Plus I2C Side B Fast-mode I2C Compliant (Vddb of 4.5 V to 5.5 V) No Internal Clock Ensures Very Low EM and RF Generation SMBus Compatible (Vddb of 3.3V) Operates on 2.7 V to 5.5 V, Enabling Level Translation Slew-Limited Drivers Reduce EMI Powerdown to Hi-Z Doesn't Load I2C

Our Optically Isolated I2C Bus Repeater is the industry's first integrated optical solution for I2C bus design that: Minimizes PC board space usage Reduces parts count for this function Unlike magnetically isolated digital isolator ICs, this optical solution: Needs no internal clocking, which is a primary source of EMI/RFI interference Supports direct static-state buffering without refresh clocks The CPC5904 features excellent reliability and very long operational life. Contact the factory for long-term reliability information. Bidirectionally Buffers Both I2C Signals Glitch-Free Operation Extends and Isolates I2C Interfaces Standard-mode, Fast-mode and Fast-mode Plus I2C Side B Fast-mode I2C Compliant (Vddb of 4.5 V to 5.5 V) No Internal Clock Ensures Very Low EM and RF Generation SMBus Compatible (Vddb of 3.3V) Operates on 2.7 V to 5.5 V, Enabling Level Translation Slew-Limited Drivers Reduce EMI Powerdown to Hi-Z Doesn't Load I2C

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category IC Interfaces
Product Number CPC5902
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: I2C-Bus Repeaters - CPC5902
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details