Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5622 CPC5622

Description
LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option
Datasheet
Description
LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5622 - CPC5622 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5622
CPC5622
Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5622 CPC5622
LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option

LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category IC Interfaces
Product Number CPC5622
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5622
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
 - 26LS32/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
3 suppliers
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details