Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5621 CPC5621

Description
LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option
Datasheet
Description
LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5621 - CPC5621 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5621
CPC5621
Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5621 CPC5621
LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option

LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category IC Interfaces
Product Number CPC5621
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5621
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AC101LIQT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260785-SI32183-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
 - 54AC04/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Line Interface ICs - 1899825P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details