Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5620 CPC5620

Description
LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option
Datasheet
Description
LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5620 - CPC5620 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5620
CPC5620
Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5620 CPC5620
LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option

LITELINK single-chip Silicon phone line interfaces (DAA) use optical technology to include the required isolation barrier in the package, eliminating high cost capacitors or transformers. This solution saves cost relative to competitive solutions through reduced passive component count and smaller printed-circuit board space. LITELINK supports differential and single-end receive and transmit ports providing an easy interface to popular modem ICs codecs and voice SLAC devices. Voice and Data Applications Modem DAA for Speeds up to V.92 Half-Wave and/or Full-Wave Ring Detection Worldwide Telephone Network Compatibility Caller-ID Reception Line Side Powered from Telephone Line 3.3 V or 5 V Power Supply Easy Interface with Modem ICs and Voice CODECs High Power Transmit Option

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category IC Interfaces
Product Number CPC5620
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Telecom ICs - Series: LITELINK™ - Isolated Phone Line Interface ICs - CPC5620
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 710-CY7B9234-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details