The CPC1968J is a single-pole, normally open solid state power relay for AC and DC load switching, housed in an ISOPLUS-264 package measuring 26.162 mm x 19.964 mm x 5.029 mm. It supports a continuous load current of 5 A with a 5°C/W heat sink and 2 A without one, with a blocking voltage of 500 V and an on-resistance of 0.35 Ω. The relay provides 2500 V rms input-to-output isolation and has a junction-to-case thermal impedance of 0.3 °C/W. It is rated for operation from -40 °C to +85 °C and meets UL 508 and EN IEC 62368-1 safety standards.
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264
MOSFET RELAY, SPST-NO, 15A, 500V, THT; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:500V; Load Current:15A; MOSFET Relay Package Style:ISOPLUS-264; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1968J | 86X3322 |
| Product Name | Normally open output for AC and DC load switching | Mosfet Relay, Spst-No, 15A, 500V, Tht; Contact Form Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |