The CPC1966Y is a 600V, 3A rms AC solid state switch with zero-crossing detection, designed for industrial control applications requiring low EMI and high noise immunity. It features an optically isolated input-output structure providing 3750V rms isolation, a 4-pin (8-pin body) Power SIP package, and operates with a 5mA input control current. The device blocks up to 600V peak and has an on-state voltage drop of 0.8V rms at 3A rms. It is UL recognized (File E69938), CSA certified (File 1172007), and complies with EN IEC 62368-1.
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
SOLID STATE RELAY, 20-240VAC, 3A, THT; Contact Configuration:SPST; Load Current:3A; Operating Voltage Max:240VAC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:20VAC RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1966Y | 86X3320 |
| Product Name | Normally open output AC load switching | Solid State Relay, 20-240Vac, 3A, Tht; Contact Configuration Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |