The CPC1964BX6 is an AC solid state switch with dual power SCR outputs, designed for rapid non-zero-cross turn-on control of AC loads. It is packaged in an 8-pin power SOIC with a creepage distance of 0.220 inches on output pins and an external creepage of 12.5 mm. The device supports an AC operating voltage of 20-240 V rms, a continuous load current of 1.5 A rms, and a blocking voltage of 600 V. It features 5000 V rms isolation between input and output, a 5 mA input control current sensitivity, and a maximum surge current of 15 A. The switch meets UL Recognized Component File E69938 and CSA Certification Certificate 1172007, and has a UL 94 V-0 flammability rating.
The OptoMOS® line of Rapid Turn-On AC Power Relays utilize dual power SCR outputs and provide blocking voltages of up to 800V. The input and output circuits are optically coupled to provide up to 5000VRMS of galvanic isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Rapid Turn-on Switch Characteristic Blocking Voltages 600 V and 800 V Load Currents up to 3A 5 mA Drive Input Sensitivity TTL and CMOS Compatible Drive Input Dc control and ac output Optically Isolated I/O High Noise Immunity Machine Insertable
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1964BX6 |
| Product Name | Normally open output for non-zero-cross AC load turn-on |
| Isolation Voltage | 5 kilovolts |