Littelfuse, Inc. Ssr, Pcb Mount, 120Vac, 1.4V, 1A; Contact Configuration Ixys Semiconductor CPC1945

Description
SSR, PCB MOUNT, 120VAC, 1.4V, 1A; Contact Configuration:-; Load Current:1A; Operating Voltage Max:1.4VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:0.9VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SSR, PCB MOUNT, 120VAC, 1.4V, 1A; Contact Configuration:-; Load Current:1A; Operating Voltage Max:1.4VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:0.9VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Pcb Mount, 120Vac, 1.4V, 1A; Contact Configuration Ixys Semiconductor - 19C8560 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 120Vac, 1.4V, 1A; Contact Configuration Ixys Semiconductor
19C8560
Ssr, Pcb Mount, 120Vac, 1.4V, 1A; Contact Configuration Ixys Semiconductor 19C8560
SSR, PCB MOUNT, 120VAC, 1.4V, 1A; Contact Configuration:-; Load Current:1A; Operating Voltage Max:1.4VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:0.9VDC; Product Range:- RoHS Compliant: Yes

SSR, PCB MOUNT, 120VAC, 1.4V, 1A; Contact Configuration:-; Load Current:1A; Operating Voltage Max:1.4VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:0.9VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 19C8560
Product Name Ssr, Pcb Mount, 120Vac, 1.4V, 1A; Contact Configuration Ixys Semiconductor
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1301-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Power - Solid State Relays - Photovoltaic Isolators - PVI5080NS - PVI5080NS - Infineon Technologies AG
Specs
Approvals RoHS
Output Voltage Type DC
View Details