The CPC1916Y is a single-pole, normally open, solid state relay using OptoMOS technology for 2500V RMS input-to-output isolation, designed for switching DC loads up to 2.5 A rms with a maximum on-resistance of 0.34 Ω. It is packaged in a 4-pin Power SIP format with dimensions of 10.16 mm by 5.08 mm, and is certified to UL 508, CSA, and EN IEC 62368-1 standards. The device operates over an ambient temperature range of -40°C to +85°C, with a peak load current capability of ±6 A for pulses under 10 ms, and features low drive power requirements and no EMI/RFI generation.
Optically isolated solid state power relays (MOSFET-based). Power SIP Packages: Pin-to-pin compatibility with other solid state relays, easy upgrade path for existing designs, compatibility for new designs.Input to Output Isolation up to 4000VRMS For power applications requiring a non-biased heat sink with superior thermal management properties, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. For high-current applications requiring enhanced isolation, the new Power SOIC is an ideal choice. To upgrade existing designs or to design compatible new designs, select the Power SIP, which offers pin-for-pin compatibility with many existing power relays. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C Voltage ratings up to 1 kV Low On-resistance Compact i4-PAC Package Industry Standard 4-Pin SIP Package Low input control current Up to 5 kVrms input-to-output isolation Low thermal impedances: 0.35°C/W - i4-PAC
1 Form A(SPST-NO) 1.35V 100V 340mΩ 2.5A AC,DC SIP-4 Solid State Relays - MOS Output (PhotoMOS) ROHS
MOSFET RELAY, SPST-NO, 2.5A, 100V, THT; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2.5A; MOSFET Relay Package Style:SIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CPC1916Y | CPC1916Y | 09J1967 |
| Product Name | Bidirectional normally open output | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | Mosfet Relay, Spst-No, 2.5A, 100V, Tht; Contact Form Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts | ||
| Mounting | Socket or Plug-in Style | PCBoard; Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |
| Approvals | RoHS | RoHS |