The CPC1709J is a single-pole, normally open DC-only solid state relay in an ISOPLUS-264 package, designed for high-current switching applications up to 22.8 A with a 5°C/W heat sink. It features a maximum blocking voltage of 60 V, an on-resistance of 0.05 Ω, and 2500 V rms input-to-output isolation. The device has a junction-to-case thermal impedance of 0.3 °C/W and operates with an ambient temperature range of -40 to +85 °C. It is UL 508 recognized and complies with EN IEC 62368-1. The ISOPLUS-264 package includes a Direct Copper Bond ceramic substrate that enables high power handling and low thermal resistance.
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264
MOSFET RELAY, SPST-NO, 32A, 60V, THT; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:32A; MOSFET Relay Package Style:ISOPLUS-264; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1709J | 03M7318 |
| Product Name | Normally open output for unidirectional load current | Mosfet Relay, Spst-No, 32A, 60V, Tht; Contact Form Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |