These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Features: Optically-Isolated Input to Output May be Configured for AC and DC Switching 5mA Control Current No EMI/RFI Generation Machine Insertable, Wave Solderable Surface Mount Tape and Reel Versions Available Replacement of Discrete Components Solid State Reliability VDE Compatible Applications: MOSFET Driver Programmable Control Process Control Instrumentation Telecommunications
Littelfuse, Inc. | |
---|---|
Product Category | Transistors |
Product Number | CPC1580P |
Product Name | Optically isolated load-biased photovoltaic gate driver IC |
Package Type | 8-pin Flatpack |