The CPC1394 is a single-pole, normally-open solid state relay with 5000V input/output isolation and a 600V blocking voltage, designed for applications requiring arc-free, EMI-free switching. It is available in a 4-pin DIP or surface mount package, with a maximum load current of 90 mA RMS or DC and an on-resistance of up to 40 Ω at 90 mA. The device operates from -40°C to +85°C, features a 35 Ω on-resistance under 120 mA pulse conditions, and meets UL E76270 and EN/IEC 60950-1 certifications. Moisture sensitivity is rated MSL 3 for the surface mount variant.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1394 |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 5 kilovolts |