The CPC1390 is a single-pole, normally-open solid state relay with 5000 V rms input/output isolation and a 400 V peak blocking voltage. It uses an OptoMOS architecture with MOSFET outputs and an infrared LED input, providing arc-free, EMI/RFI-free switching. The device is available in a 4-pin DIP package (CPC1390G) with dimensions of 7.62 mm × 6.35 mm, or a surface mount package (CPC1390GR). It supports a continuous load current of 140 mA rms or DC and has a maximum on-resistance of 22 Ω. The relay is UL, CSA, and EN/IEC 60950-1 certified, and operates from -40°C to +85°C.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1390 |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 5 kilovolts |