Littelfuse, Inc. General purpose dual optocouplers CPC1302

Description
Single and dual OptoMOS® products provide an optically isolated means of switching control circuits. Each package contains one or two phototransistors that are optically coupled with LEDs. Shunt resistors can be used to adjust the threshold current required to activate the output circuitry. The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. AC and DC Input Versions Machine-insertable and wave-solderable
Datasheet
Description
Single and dual OptoMOS® products provide an optically isolated means of switching control circuits. Each package contains one or two phototransistors that are optically coupled with LEDs. Shunt resistors can be used to adjust the threshold current required to activate the output circuitry. The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. AC and DC Input Versions Machine-insertable and wave-solderable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose dual optocouplers - CPC1302 - Littelfuse, Inc.
Rosemont, IL, United States
General purpose dual optocouplers
CPC1302
General purpose dual optocouplers CPC1302
Single and dual OptoMOS® products provide an optically isolated means of switching control circuits. Each package contains one or two phototransistors that are optically coupled with LEDs. Shunt resistors can be used to adjust the threshold current required to activate the output circuitry. The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. AC and DC Input Versions Machine-insertable and wave-solderable

Single and dual OptoMOS® products provide an optically isolated means of switching control circuits. Each package contains one or two phototransistors that are optically coupled with LEDs. Shunt resistors can be used to adjust the threshold current required to activate the output circuitry. The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. AC and DC Input Versions Machine-insertable and wave-solderable

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Optocouplers
Product Number CPC1302
Product Name General purpose dual optocouplers
Output Phototransistor; Photodarlington
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Digital Isolators - 448-4DIR0400HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-SI8237AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details