The CPC1019N is a single-pole, normally-open, solid state relay using OptoMOS technology for low-voltage switching applications, housed in a compact 4-pin SOP package measuring 4.089 mm × 6.096 mm with a height of 0.60 mm. It supports a continuous load current of 750 mA DC and a peak load current of 1 A RMS, with a maximum on-resistance of 0.6 Ω and 60 V blocking voltage. Input operation requires a minimum of 2 mA LED current, and it provides 1500 V RMS isolation between input and output. The device is certified as UL Recognized (E76270), CSA Certified (1172007), and complies with IEC EN 62368-1 (TUV Certificate B 082667 0008). It operates reliably from -40 °C to +85 °C ambient temperature and has an MSL 3 moisture sensitivity rating.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
MOSFET RELAY, SPST-NO, 0.75A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:750mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1019N | 15R8752 |
| Product Name | Bidirectional normally open output | Mosfet Relay, Spst-No, 0.75A, 60V, Smd; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |