Littelfuse, Inc. Solid State Mosfet Relay, Spst, 0.6A/60V; Contact Form Ixys Semiconductor CPC1018NTR

Description
SOLID STATE MOSFET RELAY, SPST, 0.6A/60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:600mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
SOLID STATE MOSFET RELAY, SPST, 0.6A/60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:600mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Mosfet Relay, Spst, 0.6A/60V; Contact Form Ixys Semiconductor - 09J1948 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Relay, Spst, 0.6A/60V; Contact Form Ixys Semiconductor
09J1948
Solid State Mosfet Relay, Spst, 0.6A/60V; Contact Form Ixys Semiconductor 09J1948
SOLID STATE MOSFET RELAY, SPST, 0.6A/60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:600mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SOLID STATE MOSFET RELAY, SPST, 0.6A/60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:600mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 09J1948
Product Name Solid State Mosfet Relay, Spst, 0.6A/60V; Contact Form Ixys Semiconductor
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 3340272 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details