The CPC1008N is a single-pole, normally open, solid state relay using OptoMOS architecture for optical isolation and MOSFET switching, designed to replace electromechanical and reed relays. It is housed in a 4-pin SOP package measuring 4.089 mm in length and 6.096 mm in width, with a body standoff of 0.481 mm. The device supports a maximum blocking voltage of 100 V and a continuous load current of 150 mA RMS DC, with an on-resistance of up to 8 Ω at 150 mA. It provides 1500 V RMS input/output isolation and operates within an ambient temperature range of -40 to +85 °C. The relay is UL Recognized, CSA Certified, and meets IEC EN 62368-1 standards. It is moisture sensitive at MSL 3 and ESD sensitive per JESD-625. This part is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SSR, OPTO MOSFET, 100V, 150mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1008N | 05M6313 |
| Product Name | Bidirectional normally open output | Ssr, Opto Mosfet, 100V, 150Ma; Contact Form Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |